TE Connectivity FCA-410-CY8
- 收藏
- 对比
FCA-410-CY8
2460-FCA-410-CY8
继电器
--
大陆
立即发货

Mid-Range Relays, 4 Form C, 4PDT, 4 C/O, Tin-Lead Terminal Plating, 10 A, 115 VAC Coil Voltage, .04 A Coil Current, CII FCA-410 Series
1最小包装量--
FCA-410-CY8详情
TE Connectivity FCA-410-CY8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Auxiliary Contactsu2009
Without
Terminal Platingu2009
Tin-Lead
Mid-Range Relay Contact Current Ratingu2009(A)
10
Coil Suppression Diodeu2009
Without
Mid-Range Relay Contact Arrangementu2009
4 Form C, 4PDT, 4 C/O
TE Internal Description
FCA-410-CY8
TE Internal #
1617756-6
FCA-410-CY8拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。