TE Connectivity FCA-415-CX3
- 收藏
- 对比
FCA-415-CX3
2460-FCA-415-CX3
继电器
--
大陆
立即发货

Mid-Range Relays, 4 Form C, 4PDT, 4 C/O, Tin-Lead Terminal Plating, 15 A, 28 VDC Coil Voltage, 290 Ω Coil Resistance, 115/200Vac (50-400Hz)
1最小包装量--
FCA-415-CX3详情
TE Connectivity FCA-415-CX3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Mid-Range Relay Contact Current Ratingu2009(A)
15
Terminal Platingu2009
Tin-Lead
Auxiliary Contactsu2009
Without
Coil Suppression Diodeu2009
Without
Mid-Range Relay Contact Arrangementu2009
4 Form C, 4PDT, 4 C/O
TE Internal Description
FCA-415-CX3=4PDT MID-RANGE RELAY
TE Internal #
4-1617801-0
FCA-415-CX3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。