TE Connectivity FCA-415-DY9
- 收藏
- 对比
FCA-415-DY9
2460-FCA-415-DY9
继电器
--
大陆
立即发货

Mid-Range Relays, 4 Form C, 4PDT, 4 C/O, Gold Terminal Plating, 15 A, 115 VAC Coil Voltage, .04 A Coil Current, 115/200Vac (60-400Hz)
1最小包装量--
FCA-415-DY9详情
TE Connectivity FCA-415-DY9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1-1617794-8
TE Internal Description
FCA-415-DY9=RELAY
Mid-Range Relay Contact Arrangementu2009
4 Form C, 4PDT, 4 C/O
Coil Suppression Diodeu2009
Without
Auxiliary Contactsu2009
Without
Terminal Platingu2009
Gold
Mid-Range Relay Contact Current Ratingu2009(A)
15
FCA-415-DY9拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。