TE Connectivity FCAC-150-CY4
- 收藏
- 对比
FCAC-150-CY4
2460-FCAC-150-CY4
继电器
--
大陆
立即发货

Mid-Range Relays, 1 Form X, SPST-NO-DM, Coil Suppression Diode, Auxiliary Contacts, Tin-Lead Terminal Plating, 50 A, 28 VDC Coil Voltage
1最小包装量--
FCAC-150-CY4详情
TE Connectivity FCAC-150-CY4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Coil Suppression Diodeu2009
With
Mid-Range Relay Contact Current Ratingu2009(A)
50
Terminal Platingu2009
Tin-Lead
Auxiliary Contactsu2009
With
TE Internal #
1-1617815-1
TE Internal Description
FCAC-150-CY4=50 AMP MID RANGE AUX RELAY
Mid-Range Relay Contact Arrangementu2009
1 Form X, SPST-NO-DM
FCAC-150-CY4拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。