TE Connectivity FCAC-325-AZ4
- 收藏
- 对比
FCAC-325-AZ4
2460-FCAC-325-AZ4
继电器
--
大陆
立即发货

Mid-Range Relays, 3 Form C, 3PDT, 3 C/O, Coil Suppression Diode, Auxiliary Contacts, Gold Terminal Plating, 25 A, CII FCAC-325 Series
1最小包装量--
FCAC-325-AZ4详情
TE Connectivity FCAC-325-AZ4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Mid-Range Relay Contact Current Ratingu2009(A)
25
Terminal Platingu2009
Gold
Auxiliary Contactsu2009
With
Coil Suppression Diodeu2009
With
Mid-Range Relay Contact Arrangementu2009
3 Form C, 3PDT, 3 C/O
TE Internal Description
FCAC-325-AZ4=RELAY, 3PST W/AUX
TE Internal #
7-1617806-1
FCAC-325-AZ4拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。