TE Connectivity FCB-205-AY1
- 收藏
- 对比
FCB-205-AY1
2460-FCB-205-AY1
继电器
--
大陆
立即发货

Mid-Range Relays, 2 Form C, DPDT, 2 C/O, Gold Terminal Plating, 5 A, 6 VDC Coil Voltage, 20 Ω Coil Resistance, 115/200Vac (400Hz)
1最小包装量--
FCB-205-AY1详情
TE Connectivity FCB-205-AY1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2-1617779-5
TE Internal Description
FCB-205-AY1 DPDT 5 AMP RELAY
Mid-Range Relay Contact Arrangementu2009
2 Form C, DPDT, 2 C/O
Coil Suppression Diodeu2009
Without
Auxiliary Contactsu2009
Without
Terminal Platingu2009
Gold
Mid-Range Relay Contact Current Ratingu2009(A)
5
FCB-205-AY1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。