TE Connectivity FG821/18503
- 收藏
- 对比
FG821/18503
2460-FG821/18503
RF/IF,射频/中频和 RFID
--
大陆
立即发货

Antenna, ISM / M2M / IoT, N-Type Female, External, Stick/Baton
1最小包装量--
FG821/18503详情
TE Connectivity FG821/18503重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Wireless Applicationu2009
Cellular, IoT, ISM, LPWAN, M2M
Antenna Connector Typeu2009
N-Type Female
Antenna Styleu2009
External
Antenna Typeu2009
Stick/Baton
TE Internal Description
OMNI,DFG,821/1850MHZ 0/3dBd
TE Internal #
FG821-18503
FG821/18503拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。