TE Connectivity FW1309G00
- 收藏
- 对比
FW1309G00
2460-FW1309G00
继电器
--
大陆
立即发货

Full-Size Relays, 2 Form C, DPDT, 2 C/O, 26.5 VDC Input, 3 A, 26.5 VDC Coil Voltage, 675 Ω Coil Resistance, 1040 mW Coil Power (DC), 28 VDC
1最小包装量--
FW1309G00详情
TE Connectivity FW1309G00重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Full-Size Relay Coil Resistanceu2009(Ω)
675
Coil Voltageu2009(VDC)
26.5
Full-Size Relay Contact Current Ratingu2009(A)
3
Full-Size Relay Input Voltageu2009(VDC)
26.5
Full-Size Relay Contact Arrangementu2009
2 Form C, DPDT, 2 C/O
TE Internal Description
FW1309G00=FW FULL SIZE RELAY 2
TE Internal #
8-1617658-4
FW1309G00拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。