TE Connectivity HFC5A1201G00
- 收藏
- 对比
HFC5A1201G00
2460-HFC5A1201G00
继电器
--
大陆
立即发货

Half-Size Relays, 2 Form C, DPDT, 2 C/O, 12 VDC Input, 5 A, 12 VDC Coil Voltage, 160 Ω Coil Resistance, 900 mW Coil Power (DC), 28 VDC, Plain Case
1最小包装量--
HFC5A1201G00详情
TE Connectivity HFC5A1201G00重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Half-Size Relay Contact Arrangementu2009
2 Form C, DPDT, 2 C/O
Half-Size Relay Input Voltageu2009(VDC)
12
Half-Size Relay Contact Current Ratingu2009(A)
5
Half-Size Relay Coil Voltage Ratingu2009(VDC)
12
Half-Size Relay Coil Resistanceu2009(Ω)
160
TE Internal #
4-1617819-7
TE Internal Description
HFC5A1201G00 = HFC5A COMMERCIAL
HFC5A1201G00拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。