TE Connectivity HFW5A1101K00
- 收藏
- 对比
HFW5A1101K00
2460-HFW5A1101K00
继电器
--
大陆
立即发货

Half-Size Relays, 2 Form C, DPDT, 2 C/O, 26.5 VDC Input, 5 A, 26.5 VDC Coil Voltage, 700 Ω Coil Resistance, 1003 mW Coil Power (DC), CII HFW5A
1最小包装量--
HFW5A1101K00详情
TE Connectivity HFW5A1101K00重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1617560-7
TE Internal Description
HFW5A1101K00=RELAY
Half-Size Relay Contact Arrangementu2009
2 Form C, DPDT, 2 C/O
Half-Size Relay Input Voltageu2009(VDC)
26.5
Half-Size Relay Contact Current Ratingu2009(A)
5
Half-Size Relay Coil Voltage Ratingu2009(VDC)
26.5
Half-Size Relay Coil Resistanceu2009(Ω)
700
HFW5A1101K00拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。