TE Connectivity HMS1130S02M
- 收藏
- 对比
HMS1130S02M
2460-HMS1130S02M
继电器
--
大陆
立即发货

Half-Size Relays, 2 Form C, DPDT, 2 C/O, 6 VDC Input, 2 A, 6 VDC Coil Voltage, 75 Ω Coil Resistance, 101 mW Coil Power (DC), Chassis Mount
1最小包装量--
HMS1130S02M详情
TE Connectivity HMS1130S02M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Half-Size Relay Coil Resistanceu2009(Ω)
75
Half-Size Relay Coil Voltage Ratingu2009(VDC)
6
Half-Size Relay Contact Current Ratingu2009(A)
2
Half-Size Relay Input Voltageu2009(VDC)
6
Half-Size Relay Contact Arrangementu2009
2 Form C, DPDT, 2 C/O
Mil-Spec
M39016/44-010M
TE Internal Description
HMS1130S02M=M39016/44-010M
TE Internal #
7-1617538-7
HMS1130S02M拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。