TE Connectivity IACM-24
- 收藏
- 对比
IACM-24
2460-IACM-24
继电器
--
大陆
立即发货

Power Relays, Solid State, 1 Form A (SPST-NO), Printed Circuit Board
--最小包装量--
IACM-24详情
TE Connectivity IACM-24重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
8-1393028-9
TE Internal Description
IACM-24 = SLIM PCB MONT,24VDC Logi-AC ip
Power Relay Typeu2009
固态
Contact Arrangementu2009
1 Form A (SPST-NO)
Contact Current Rating (Max)u2009(A)
.05
Relay Mounting Typeu2009
印刷电路板
IACM-24拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。