TE Connectivity IACM-24E
- 收藏
- 对比
IACM-24E
2460-IACM-24E
继电器
--
大陆
立即发货

Power Relays, Solid State, 1 Form A (SPST-NO), Printed Circuit Board
1最小包装量--
IACM-24E详情
TE Connectivity IACM-24E重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
9-1393028-0
TE Internal Description
IACM-24E =SLIM PCB MONT,24VDC Logi-AC ip
Power Relay Typeu2009
固态
Contact Arrangementu2009
1 Form A (SPST-NO)
Contact Current Rating (Max)u2009(A)
.05
Relay Mounting Typeu2009
印刷电路板
IACM-24E拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。