TE Connectivity IDCM-5F
- 收藏
- 对比
IDCM-5F
2460-IDCM-5F
继电器
--
大陆
立即发货

Power Relays, Solid State, 1 Form A (SPST-NO), Printed Circuit Board
1最小包装量--
IDCM-5F详情
TE Connectivity IDCM-5F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Relay Mounting Typeu2009
印刷电路板
Contact Current Rating (Max)u2009(A)
.05
Contact Arrangementu2009
1 Form A (SPST-NO)
Power Relay Typeu2009
固态
TE Internal Description
IDCM-5F = SLIM PCB MONT,5VDC Logic-DC ip
TE Internal #
2319263-1
IDCM-5F拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。