TE Connectivity IM01PGR
- 收藏
- 对比
IM01PGR
2460-IM01PGR
继电器
--
大陆
立即发货

Signal Relays, 220 VDC Contact Voltage, 250 VAC Contact Voltage, 140 mW Coil Power (DC), Printed Circuit Board, PCB-SMT, 3 VDC Coil Voltage, Axicom IM
1最小包装量--
IM01PGR详情
TE Connectivity IM01PGR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact Voltage Ratingu2009(VAC)
250
Contact Voltage Ratingu2009(VDC)
220
Signal Relay Coil Power Rating (DC)u2009(mW)
140
Isolation (HF Parameter)u2009
-18.8dB @ 900MHz, -37dB @ 100MHz
Insertion Loss (HF Parameter)u2009
-.03dB @ 100MHz, -.33dB @ 900MHz
TE Internal Description
IM01PGR=IM RELAY 140mW 3V
TE Internal #
9-1462039-3
IM01PGR拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。