TE Connectivity IM46CGR
- 收藏
- 对比
IM46CGR
2460-IM46CGR
继电器
--
大陆
立即发货

Signal Relays, 220 VDC Contact Voltage, 250 VAC Contact Voltage, 100 mW Coil Power (DC), Printed Circuit Board, PCB-SMT, Axicom IM
--最小包装量--
IM46CGR详情
TE Connectivity IM46CGR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
8-1462039-0
TE Internal Description
IM46CGR=IM RELAY 100mW 12V BIS HDV
Contact Voltage Ratingu2009(VAC)
250
Contact Voltage Ratingu2009(VDC)
220
Signal Relay Coil Power Rating (DC)u2009(mW)
100
Isolation (HF Parameter)u2009
-18.8dB @ 900MHz, -37dB @ 100MHz
Insertion Loss (HF Parameter)u2009
-.03dB @ 100MHz, -.33dB @ 900MHz
IM46CGR拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。