TE Connectivity J1MACT-12XL
- 收藏
- 对比
J1MACT-12XL
2460-J1MACT-12XL
继电器
--
大陆
立即发货

TO-5/.100 Grid Relays, 1 Form C, SPDT, 1 C/O, 12 VDC Input, Coil Suppression Diode, Transistor Driver, 1 A, 12 VDC Coil Voltage, CII J1MAT Relay
1最小包装量--
J1MACT-12XL详情
TE Connectivity J1MACT-12XL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
5-1617590-3
TE Internal Description
J1MACT-12XL=M28776/5-028L
Mil-Spec
M28776/5-028L
TO-5/.100 Grid Relay Contact Arrangementu2009
1 Form C, SPDT, 1 C/O
TO-5/.100 Grid Relay Input Voltageu2009(VDC)
12
Coil Suppression Diodeu2009
With
MOSFET Driveru2009
Without
Transistor Driveru2009
With
J1MACT-12XL拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。