TE Connectivity J1MSCDD-9XP
- 收藏
- 对比
J1MSCDD-9XP
2460-J1MSCDD-9XP
继电器
--
大陆
立即发货

TO-5/.100 Grid Relays, 1 Form C, SPDT, 1 C/O, 9 VDC Input, Coil Suppression Diode, 1 A, 9 VDC Coil Voltage, 630 Ω Coil Resistance, CII J1MSDD Relay
1最小包装量--
J1MSCDD-9XP详情
TE Connectivity J1MSCDD-9XP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TO-5/.100 Grid Relay Input Voltageu2009(VDC)
9
Coil Suppression Diodeu2009
With
MOSFET Driveru2009
Without
Transistor Driveru2009
Without
TE Internal #
7-1617565-9
TE Internal Description
J1MSCDD-9XP=M39016/26-039P
Mil-Spec
M39016/26-039P
TO-5/.100 Grid Relay Contact Arrangementu2009
1 Form C, SPDT, 1 C/O
J1MSCDD-9XP拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。