TE Connectivity JMAWDD-5XP
- 收藏
- 对比
JMAWDD-5XP
2460-JMAWDD-5XP
继电器
--
大陆
立即发货

TO-5/.100 Grid Relays, 2 Form C, DPDT, 2 C/O, 5 VDC Input, Coil Suppression Diode, 1 A, 5 VDC Coil Voltage, 39 Ω Coil Resistance
1最小包装量--
JMAWDD-5XP详情
TE Connectivity JMAWDD-5XP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Transistor Driveru2009
Without
MOSFET Driveru2009
Without
Coil Suppression Diodeu2009
With
TO-5/.100 Grid Relay Input Voltageu2009(VDC)
5
TO-5/.100 Grid Relay Contact Arrangementu2009
2 Form C, DPDT, 2 C/O
Mil-Spec
M39016/20-007P
TE Internal #
1617165-4
TE Internal Description
JMAWDD-5XP = M39016/20-007P
JMAWDD-5XP拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。