TE Connectivity JMAWDG-26XL
- 收藏
- 对比
JMAWDG-26XL
2460-JMAWDG-26XL
继电器
--
大陆
立即发货

TO-5/.100 Grid Relays, 2 Form C, DPDT, 2 C/O, 26.5 VDC Input, Coil Suppression Diode, 1 A, 26.5 VDC Coil Voltage, 1560 Ω Coil Resistance
1最小包装量--
JMAWDG-26XL详情
TE Connectivity JMAWDG-26XL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1-1617126-0
TE Internal Description
JMAWDG-26XL = M39016/15-069L
Mil-Spec
M39016/15-069L
TO-5/.100 Grid Relay Contact Arrangementu2009
2 Form C, DPDT, 2 C/O
TO-5/.100 Grid Relay Input Voltageu2009(VDC)
26.5
Coil Suppression Diodeu2009
With
MOSFET Driveru2009
Without
Transistor Driveru2009
Without
JMAWDG-26XL拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。