TE Connectivity JMGSP-26L
- 收藏
- 对比
JMGSP-26L
2460-JMGSP-26L
继电器
--
大陆
立即发货

TO-5/.100 Grid Relays, 2 Form C, DPDT, 2 C/O, 26.5 VDC Input, 1 A, 26.5 VDC Coil Voltage, 3200 Ω Coil Resistance, 199 mW Coil Power (DC), 28
1最小包装量--
JMGSP-26L详情
TE Connectivity JMGSP-26L重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2-1617352-8
TE Internal Description
JMGSP-26L=M39016/41-044L
Mil-Spec
M39016/41-044L
TO-5/.100 Grid Relay Contact Arrangementu2009
2 Form C, DPDT, 2 C/O
TO-5/.100 Grid Relay Input Voltageu2009(VDC)
26.5
Coil Suppression Diodeu2009
Without
MOSFET Driveru2009
Without
Transistor Driveru2009
Without
JMGSP-26L拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。