TE Connectivity JMSCDD-9XMS
- 收藏
- 对比
JMSCDD-9XMS
2460-JMSCDD-9XMS
继电器
--
大陆
立即发货

TO-5/.100 Grid Relays, 2 Form C, DPDT, 2 C/O, 9 VDC Input, Coil Suppression Diode, 1 A, 9 VDC Coil Voltage, 400 Ω Coil Resistance
1最小包装量--
JMSCDD-9XMS详情
TE Connectivity JMSCDD-9XMS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1-1617167-0
TE Internal Description
JMSCDD-9XMS = M39016/21-043M
Mil-Spec
M39016/21-043M
TO-5/.100 Grid Relay Contact Arrangementu2009
2 Form C, DPDT, 2 C/O
TO-5/.100 Grid Relay Input Voltageu2009(VDC)
9
Coil Suppression Diodeu2009
With
MOSFET Driveru2009
Without
Transistor Driveru2009
Without
JMSCDD-9XMS拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。