TE Connectivity JMSWD-6XM
- 收藏
- 对比
JMSWD-6XM
2460-JMSWD-6XM
继电器
--
大陆
立即发货

TO-5/.100 Grid Relays, 2 Form C, DPDT, 2 C/O, 6 VDC Input, Coil Suppression Diode, 1 A, 6 VDC Coil Voltage, 200 Ω Coil Resistance
1最小包装量--
JMSWD-6XM详情
TE Connectivity JMSWD-6XM重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Transistor Driveru2009
Without
MOSFET Driveru2009
Without
Coil Suppression Diodeu2009
With
TO-5/.100 Grid Relay Input Voltageu2009(VDC)
6
TO-5/.100 Grid Relay Contact Arrangementu2009
2 Form C, DPDT, 2 C/O
Mil-Spec
M39016/16-018M
TE Internal Description
JMSWD-6XM=M39016/16-018M
TE Internal #
8-1617569-1
JMSWD-6XM拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。