TE Connectivity JMSWT-26XL
- 收藏
- 对比
JMSWT-26XL
2460-JMSWT-26XL
继电器
--
大陆
立即发货

TO-5/.100 Grid Relays, 2 Form C, DPDT, 2 C/O, 26.5 VDC Input, Coil Suppression Diode, Transistor Driver, 1 A, 26.5 VDC Coil Voltage
1最小包装量--
JMSWT-26XL详情
TE Connectivity JMSWT-26XL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Transistor Driveru2009
With
MOSFET Driveru2009
Without
Coil Suppression Diodeu2009
With
TO-5/.100 Grid Relay Input Voltageu2009(VDC)
26.5
TO-5/.100 Grid Relay Contact Arrangementu2009
2 Form C, DPDT, 2 C/O
Mil-Spec
M28776/3-022L
TE Internal Description
JMSWT-26XL=M28776/3-022L
TE Internal #
9-1617543-7
JMSWT-26XL拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。