TE Connectivity JWD-171-24
- 收藏
- 对比
JWD-171-24
2460-JWD-171-24
继电器
--
大陆
立即发货

Signal Relays, 20 VDC Contact Voltage, 262 mW Coil Power (DC), Printed Circuit Board, PCB-THT, 24 VDC Coil Voltage, Potter & Brumfield JWD Series
--最小包装量--
JWD-171-24详情
TE Connectivity JWD-171-24重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1-1393771-6
TE Internal Description
JWD-171-24=REED RELAYS
Contact Voltage Ratingu2009(VDC)
20
Signal Relay Coil Power Rating (DC)u2009(mW)
262
Signal Relay Mounting Typeu2009
印刷电路板
Signal Relay Terminal Typeu2009
PCB-THT
Signal Relay Coil Voltage Ratingu2009(VDC)
24
JWD-171-24拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。