TE Connectivity JWD-171-5
- 收藏
- 对比
JWD-171-5
2460-JWD-171-5
继电器
--
大陆
立即发货

Signal Relays, 20 VDC Contact Voltage, 400 mW Coil Power (DC), Printed Circuit Board, PCB-THT, 24 VDC Coil Voltage, Potter & Brumfield JWD Series
1最小包装量--
JWD-171-5详情
TE Connectivity JWD-171-5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2-1393771-0
TE Internal Description
JWD-171-5=REED RELAYS
Contact Voltage Ratingu2009(VDC)
20
Signal Relay Coil Power Rating (DC)u2009(mW)
400
Isolation (HF Parameter)u2009
-20.7dB @ 900MHz, -39dB @ 100MHz
Insertion Loss (HF Parameter)u2009
-.02dB @ 100MHz, -.27dB @ 900MHz
Signal Relay Mounting Typeu2009
印刷电路板
JWD-171-5拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。