TE Connectivity JWD-172-1
- 收藏
- 对比
JWD-172-1
2460-JWD-172-1
继电器
--
大陆
立即发货

Signal Relays, 10 VDC Contact Voltage, 695 mW Coil Power (DC), Printed Circuit Board, PCB-THT, Potter & Brumfield JWD Series
--最小包装量--
JWD-172-1详情
TE Connectivity JWD-172-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Signal Relay Mounting Typeu2009
印刷电路板
Insertion Loss (HF Parameter)u2009
-.02dB @ 100MHz, -.27dB @ 900MHz
Isolation (HF Parameter)u2009
-20.7dB @ 900MHz, -39dB @ 100MHz
Signal Relay Coil Power Rating (DC)u2009(mW)
695
Contact Voltage Ratingu2009(VDC)
10
TE Internal Description
JWD-172-1=REED RELAYS
TE Internal #
2-1393771-1
JWD-172-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。