TE Connectivity JWS-117-5
- 收藏
- 对比
JWS-117-5
2460-JWS-117-5
继电器
--
大陆
立即发货

Signal Relays, 20 VDC Contact Voltage, 80 mW Coil Power (DC), Printed Circuit Board, PCB-THT, 24 VDC Coil Voltage, Potter & Brumfield JWD Series
1最小包装量--
JWS-117-5详情
TE Connectivity JWS-117-5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
3-1393771-5
TE Internal Description
JWS-117-5=REED RELAYS
Signal Relay Mounting Typeu2009
印刷电路板
Insertion Loss (HF Parameter)u2009
-.12dB @ 100MHz, -1.9dB @ 900MHz
Isolation (HF Parameter)u2009
-18dB @ 900MHz, -30dB @ 100MHz
Signal Relay Coil Power Rating (DC)u2009(mW)
80
Contact Voltage Ratingu2009(VDC)
20
JWS-117-5拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。