TE Connectivity K10P-11AT1-24
- 收藏
- 对比
K10P-11AT1-24
2460-K10P-11AT1-24
继电器
--
大陆
立即发货

Power Relays, Industrial Panel Plug-In, Monostable, AC, 1.25 VA Coil Power Rating AC, 160 Ω Coil Resistance, Potter & Brumfield K10
1最小包装量--
K10P-11AT1-24详情
TE Connectivity K10P-11AT1-24重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
3-1393144-1
TE Internal Description
K10P-11AT1-24=K10/K20
Power Relay Typeu2009
Industrial Panel Plug-In
Coil Magnetic Systemu2009
Monostable, AC
Coil Power Rating Classu2009(VA)
1 – 2
Coil Power Rating ACu2009(VA)
1.25
Coil Resistanceu2009(Ω)
160
K10P-11AT1-24拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。