TE Connectivity KHAU-11A11-120
- 收藏
- 对比
KHAU-11A11-120
2460-KHAU-11A11-120
继电器
--
大陆
立即发货

Power Relays, Industrial Panel Plug-In, Monostable, AC, 1.35 VA Coil Power Rating AC, 3900 Ω Coil Resistance, Potter & Brumfield KHA
1最小包装量--
KHAU-11A11-120详情
TE Connectivity KHAU-11A11-120重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1-1393122-0
TE Internal Description
KHAU-11A11-120=KH
Power Relay Typeu2009
Industrial Panel Plug-In
Coil Magnetic Systemu2009
Monostable, AC
Coil Power Rating Classu2009(VA)
1 – 2
Coil Power Rating ACu2009(VA)
1.35
Coil Resistanceu2009(Ω)
3900
KHAU-11A11-120拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。