TE Connectivity KHAU-17A11-240
- 收藏
- 对比
KHAU-17A11-240
2460-KHAU-17A11-240
继电器
--
大陆
立即发货

Power Relays, Industrial Panel Plug-In, Monostable, AC, 1.5 VA Coil Power Rating AC, 12000 Ω Coil Resistance, Potter & Brumfield KHA
1最小包装量--
KHAU-17A11-240详情
TE Connectivity KHAU-17A11-240重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Coil Resistanceu2009(Ω)
12000
Coil Power Rating ACu2009(VA)
1.5
Coil Power Rating Classu2009(VA)
1 – 2
Coil Magnetic Systemu2009
Monostable, AC
Power Relay Typeu2009
Industrial Panel Plug-In
TE Internal Description
KHAU-17A11-240=KH
TE Internal #
2-1393122-2
KHAU-17A11-240拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。