TE Connectivity KHAU-17D11M-24
- 收藏
- 对比
KHAU-17D11M-24
2460-KHAU-17D11M-24
继电器
--
大陆
立即发货

Power Relays, Industrial Panel Plug-In, Monostable, DC, 850 mW Coil Power Rating DC, 650 Ω Coil Resistance, Potter & Brumfield KHA
1最小包装量--
KHAU-17D11M-24详情
TE Connectivity KHAU-17D11M-24重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
5-1393122-2
TE Internal Description
KHAU-17D11M-24=KH
Power Relay Typeu2009
Industrial Panel Plug-In
Coil Magnetic Systemu2009
Monostable, DC
Coil Power Rating Classu2009(mW)
800 – 1000
Coil Power Rating DCu2009(mW)
850
Coil Resistanceu2009(Ω)
650
KHAU-17D11M-24拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。