TE Connectivity KHAU-17D16-110
- 收藏
- 对比
KHAU-17D16-110
2460-KHAU-17D16-110
继电器
--
大陆
立即发货

Power Relays, Industrial Panel Plug-In, Monostable, DC, 1100 mW Coil Power Rating DC, 11000 Ω Coil Resistance, Potter & Brumfield KHA
1最小包装量--
KHAU-17D16-110详情
TE Connectivity KHAU-17D16-110重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal Description
KHAU-17D16-110=KH
Power Relay Typeu2009
Industrial Panel Plug-In
Coil Magnetic Systemu2009
Monostable, DC
Coil Power Rating Classu2009(mW)
1000 – 1500
Coil Power Rating DCu2009(mW)
1100
Coil Resistanceu2009(Ω)
11000
TE Internal #
6-1393122-9
KHAU-17D16-110拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。