TE Connectivity KHU-17D11-12
- 收藏
- 对比
KHU-17D11-12
2460-KHU-17D11-12
继电器
--
大陆
立即发货

Power Relays, Industrial Panel Plug-In, Monostable, DC, 900 mW Coil Power Rating DC, 160 Ω Coil Resistance, Potter & Brumfield KHA
--最小包装量--
KHU-17D11-12详情
TE Connectivity KHU-17D11-12重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Coil Resistanceu2009(Ω)
160
Coil Power Rating DCu2009(mW)
900
Coil Power Rating Classu2009(mW)
800 – 1000
Coil Magnetic Systemu2009
Monostable, DC
Power Relay Typeu2009
Industrial Panel Plug-In
TE Internal Description
KHU-17D11-12=KH
TE Internal #
4-1393123-0
KHU-17D11-12拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。