TE Connectivity KRPA-11AN-12
- 收藏
- 对比
KRPA-11AN-12
2460-KRPA-11AN-12
继电器
--
大陆
立即发货

Power Relays, Industrial Panel Plug-In, Monostable, AC, 2.02 VA Coil Power Rating AC, 24 Ω Coil Resistance, Potter & Brumfield KRPA
1最小包装量--
KRPA-11AN-12详情
TE Connectivity KRPA-11AN-12重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Coil Resistanceu2009(Ω)
24
Coil Power Rating ACu2009(VA)
2.02
Coil Power Rating Classu2009(VA)
2 – 3
Coil Magnetic Systemu2009
Monostable, AC
Power Relay Typeu2009
Industrial Panel Plug-In
TE Internal Description
KRPA-11AN-12=KRPA
TE Internal #
3-1393104-1
KRPA-11AN-12拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。