TE Connectivity KRPA-11DG-125
- 收藏
- 对比
KRPA-11DG-125
2460-KRPA-11DG-125
继电器
--
大陆
立即发货

Power Relays, Industrial Panel Plug-In, Monostable, DC, 1200 mW Coil Power Rating DC, 120 Ω Coil Resistance, Potter & Brumfield KRPA
1最小包装量--
KRPA-11DG-125详情
TE Connectivity KRPA-11DG-125重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Coil Resistanceu2009(Ω)
120
Coil Power Rating DCu2009(mW)
1200
Coil Power Rating Classu2009(mW)
1000 – 1500
Coil Magnetic Systemu2009
Monostable, DC
Power Relay Typeu2009
Industrial Panel Plug-In
TE Internal Description
KRPA-11DG-125=KRPA
TE Internal #
4-1393104-4
KRPA-11DG-125拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。