TE Connectivity KRPA-14DN-12
- 收藏
- 对比
KRPA-14DN-12
2460-KRPA-14DN-12
继电器
--
大陆
立即发货

Power Relays, Industrial Panel Plug-In, Electrical Indicator / UL Coil Insulation Class B, 3 Form C (CO), Contact Switching 300mA @ 12V
1最小包装量--
KRPA-14DN-12详情
TE Connectivity KRPA-14DN-12重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
9-2027513-3
TE Internal Description
KRPA-14DN-12=RELAY,GENPUR,OCTAL,DUST,IND
Power Relay Typeu2009
Industrial Panel Plug-In
Coil Special Featuresu2009
Electrical Indicator, UL Coil Insulation Class B
Contact Arrangementu2009
3 Form C (CO)
Contact Current Classu2009(A)
5 – 10, 16
Contact Current Rating (Max)u2009(A)
10
KRPA-14DN-12拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。