TE Connectivity KUEP-11AT5-120
- 收藏
- 对比
KUEP-11AT5-120
2460-KUEP-11AT5-120
继电器
--
大陆
立即发货

Power Relays, Industrial Panel Plug-In, Monostable, AC, 2.1 VA / 2.9 VA Coil Power Rating AC, 1700 Ω Coil Resistance, Potter & Brumfield KUEP
1最小包装量--
KUEP-11AT5-120详情
TE Connectivity KUEP-11AT5-120重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1423797-1
TE Internal Description
KUEP-11AT5-120=RELY,QC,.187,DU
Power Relay Typeu2009
Industrial Panel Plug-In
Coil Resistanceu2009(Ω)
1700
Coil Power Rating ACu2009(VA)
2.1, 2.9
Coil Power Rating Classu2009(VA)
2 – 3
Coil Magnetic Systemu2009
Monostable, AC
KUEP-11AT5-120拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。