TE Connectivity KUEP-11D15-110
- 收藏
- 对比
KUEP-11D15-110
2460-KUEP-11D15-110
继电器
--
大陆
立即发货

Power Relays, Industrial Panel Plug-In, Monostable, DC, 1800 mW Coil Power Rating DC, 6720 Ω Coil Resistance, Potter & Brumfield KUEP
1最小包装量--
KUEP-11D15-110详情
TE Connectivity KUEP-11D15-110重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Coil Magnetic Systemu2009
Monostable, DC
Coil Power Rating Classu2009(mW)
1500
Coil Power Rating DCu2009(mW)
1800
Coil Resistanceu2009(Ω)
6720
Power Relay Typeu2009
Industrial Panel Plug-In
TE Internal Description
KUEP-11D15-110=KU
TE Internal #
8-1393113-5
KUEP-11D15-110拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。