TE Connectivity KUHP-11AT1-24
- 收藏
- 对比
KUHP-11AT1-24
2460-KUHP-11AT1-24
继电器
--
大陆
立即发货

Power Relays, Industrial Panel Plug-In, Monostable, AC, 2.8 VA Coil Power Rating AC, 72 Ω Coil Resistance, Potter & Brumfield KUHP
1最小包装量--
KUHP-11AT1-24详情
TE Connectivity KUHP-11AT1-24重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
6-1393114-6
TE Internal Description
KUHP-11AT1-24=KU
Power Relay Typeu2009
Industrial Panel Plug-In
Coil Magnetic Systemu2009
Monostable, AC
Coil Power Rating Classu2009(VA)
2 – 3
Coil Power Rating ACu2009(VA)
2.8
Coil Resistanceu2009(Ω)
72
KUHP-11AT1-24拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。