TE Connectivity KUHP-5D11-12
- 收藏
- 对比
KUHP-5D11-12
2460-KUHP-5D11-12
继电器
--
大陆
立即发货

Power Relays, Industrial Panel Plug-In, Monostable, DC, 1200 mW Coil Power Rating DC, 120 Ω Coil Resistance, Potter & Brumfield KUHP
1最小包装量--
KUHP-5D11-12详情
TE Connectivity KUHP-5D11-12重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Coil Resistanceu2009(Ω)
120
Coil Power Rating DCu2009(mW)
1200
Coil Power Rating Classu2009(mW)
1000 – 1500
Coil Magnetic Systemu2009
Monostable, DC
Power Relay Typeu2009
Industrial Panel Plug-In
TE Internal Description
KUHP-5D11-12=RELAY,POWER,PC,DS
TE Internal #
1423187-1
KUHP-5D11-12拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。