TE Connectivity KUL-11D15D-12
- 收藏
- 对比
KUL-11D15D-12
2460-KUL-11D15D-12
继电器
--
大陆
立即发货

Power Relays, Industrial Panel Plug-In, Bistable, 2 Coils, 1600 mW Coil Power Rating DC, 90 Ω Coil Resistance, Potter & Brumfield KUL
1最小包装量--
KUL-11D15D-12详情
TE Connectivity KUL-11D15D-12重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal Description
KUL-11D15D-12=KU
Power Relay Typeu2009
Industrial Panel Plug-In
Coil Magnetic Systemu2009
Bistable, 2 Coils
Coil Power Rating Classu2009(mW)
1500
Coil Power Rating DCu2009(mW)
1600
Coil Resistanceu2009(Ω)
90
TE Internal #
3-1393115-1
KUL-11D15D-12拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。