TE Connectivity KUL-14D15S-24
- 收藏
- 对比
KUL-14D15S-24
2460-KUL-14D15S-24
继电器
--
大陆
立即发货

Power Relays, Industrial Panel Plug-In, Bistable, 1 Coil, 1250 mW Coil Power Rating DC, 472 Ω Coil Resistance, Potter & Brumfield KUL
1最小包装量--
KUL-14D15S-24详情
TE Connectivity KUL-14D15S-24重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
3-1393115-9
Coil Resistanceu2009(Ω)
472
Coil Power Rating DCu2009(mW)
1250
TE Internal Description
KUL-14D15S-24=KU
Power Relay Typeu2009
Industrial Panel Plug-In
Coil Magnetic Systemu2009
Bistable, 1 Coil
Coil Power Rating Classu2009(mW)
1000 – 1500
KUL-14D15S-24拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。