TE Connectivity KUM-14D18-24
- 收藏
- 对比
KUM-14D18-24
2460-KUM-14D18-24
继电器
--
大陆
立即发货

Power Relays, Industrial Panel Plug-In, Monostable, DC, 1250 mW Coil Power Rating DC, 472 Ω Coil Resistance, Potter & Brumfield KUMP
1最小包装量--
KUM-14D18-24详情
TE Connectivity KUM-14D18-24重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Coil Magnetic Systemu2009
Monostable, DC
Coil Power Rating Classu2009(mW)
1000 – 1500
Coil Power Rating DCu2009(mW)
1250
Coil Resistanceu2009(Ω)
472
Power Relay Typeu2009
Industrial Panel Plug-In
TE Internal Description
KUM-14D18-24=KU
TE Internal #
1-1393116-2
KUM-14D18-24拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。