TE Connectivity KUMP-11AT8-120
- 收藏
- 对比
KUMP-11AT8-120
2460-KUMP-11AT8-120
继电器
--
大陆
立即发货

Power Relays, Industrial Panel Plug-In, Monostable, AC, 3 VA Coil Power Rating AC, 1700 Ω Coil Resistance, Potter & Brumfield KUMP
1最小包装量--
KUMP-11AT8-120详情
TE Connectivity KUMP-11AT8-120重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Coil Resistanceu2009(Ω)
1700
Coil Power Rating ACu2009(VA)
3
Coil Power Rating Classu2009(VA)
2 – 3
TE Internal #
8-1423996-5
TE Internal Description
KUMP-11AT8-120=RELAY,2C,AGCDO,QC.187
Power Relay Typeu2009
Industrial Panel Plug-In
Coil Magnetic Systemu2009
Monostable, AC
KUMP-11AT8-120拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。