TE Connectivity KUMP-5DT8-24
- 收藏
- 对比
KUMP-5DT8-24
2460-KUMP-5DT8-24
继电器
--
大陆
立即发货

Power Relays, Industrial Panel Plug-In, Monostable, DC, 1250 mW Coil Power Rating DC, 472 Ω Coil Resistance, Potter & Brumfield KUMP
1最小包装量--
KUMP-5DT8-24详情
TE Connectivity KUMP-5DT8-24重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Coil Power Rating Classu2009(mW)
1000 – 1500
Coil Power Rating DCu2009(mW)
1250
Coil Resistanceu2009(Ω)
472
TE Internal #
4-1423960-2
TE Internal Description
KUMP-5DT8-24=RELAY,1C,AGCDO,QC.187,TOP
Power Relay Typeu2009
Industrial Panel Plug-In
Coil Magnetic Systemu2009
Monostable, DC
KUMP-5DT8-24拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。