TE Connectivity KUP-11A5K-24
- 收藏
- 对比
KUP-11A5K-24
2460-KUP-11A5K-24
继电器
--
大陆
立即发货

Power Relays, Industrial Panel Plug-In, Monostable, AC, 2 VA Coil Power Rating AC, 85 Ω Coil Resistance, Potter & Brumfield KUP
1最小包装量--
KUP-11A5K-24详情
TE Connectivity KUP-11A5K-24重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
7-1423983-8
TE Internal Description
KUP-11A5K-24=RELAY,2C,AGCDO,BRACKET,QC.2
Power Relay Typeu2009
Industrial Panel Plug-In
Coil Magnetic Systemu2009
Monostable, AC
Coil Power Rating Classu2009(VA)
2 – 3
Coil Power Rating ACu2009(VA)
2
Coil Resistanceu2009(Ω)
85
KUP-11A5K-24拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。