TE Connectivity KUP-14D25-62
- 收藏
- 对比
KUP-14D25-62
2460-KUP-14D25-62
继电器
--
大陆
立即发货

Power Relays, Industrial Panel Plug-In, Monostable, DC, 1125 mW Coil Power Rating DC, 3200 Ω Coil Resistance, Potter & Brumfield KUP
1最小包装量--
KUP-14D25-62详情
TE Connectivity KUP-14D25-62重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Coil Resistanceu2009(Ω)
3200
Coil Power Rating DCu2009(mW)
1125
Coil Power Rating Classu2009(mW)
1000 – 1500
Coil Magnetic Systemu2009
Monostable, DC
Power Relay Typeu2009
Industrial Panel Plug-In
TE Internal Description
KUP-14D25-62=KU
TE Internal #
2-1393118-4
KUP-14D25-62拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。