TE Connectivity KUP-14D55-110
- 收藏
- 对比
KUP-14D55-110
2460-KUP-14D55-110
继电器
--
大陆
立即发货

Power Relays, Industrial Panel Plug-In, Monostable, DC, 1250 mW Coil Power Rating DC, 10000 Ω Coil Resistance, Potter & Brumfield KUP
1最小包装量--
KUP-14D55-110详情
TE Connectivity KUP-14D55-110重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Coil Power Rating DCu2009(mW)
1250
Coil Power Rating Classu2009(mW)
1000 – 1500
Coil Resistanceu2009(Ω)
10000
TE Internal #
3-1393118-6
TE Internal Description
KUP-14D55-110=KU
Power Relay Typeu2009
Industrial Panel Plug-In
Coil Magnetic Systemu2009
Monostable, DC
KUP-14D55-110拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。