TE Connectivity KUP-17D19-48
- 收藏
- 对比
KUP-17D19-48
2460-KUP-17D19-48
继电器
--
大陆
立即发货

Power Relays, Industrial Panel Plug-In, Monostable, DC, 1850 mW Coil Power Rating DC, 1250 Ω Coil Resistance, Potter & Brumfield KUP
1最小包装量--
KUP-17D19-48详情
TE Connectivity KUP-17D19-48重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
6-1423960-9
TE Internal Description
KUP-17D19-48=RELAY,4C,AGCDO,QC.110,DUST
Power Relay Typeu2009
Industrial Panel Plug-In
Coil Magnetic Systemu2009
Monostable, DC
Coil Power Rating DCu2009(mW)
1850
Coil Resistanceu2009(Ω)
1250
Coil Special Featuresu2009
UL线圈绝缘B级
KUP-17D19-48拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。